Capital Lighting, Inc. 5162-3-195 Bathroom Fixtures-Three Lights 722273

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5162-3-195 Bathroom Fixtures-Three Lights - 722273 - Capital Lighting, Inc.
Columbus, OH, USA
5162-3-195 Bathroom Fixtures-Three Lights
722273
5162-3-195 Bathroom Fixtures-Three Lights 722273
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.50 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Old World Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.50
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Old World
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722273
Product Name 5162-3-195 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details