Capital Lighting, Inc. 20420-SAT/OPL Sconces-Pocket 722248

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594074994 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594074994 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20420-SAT/OPL Sconces-Pocket - 722248 - Capital Lighting, Inc.
Columbus, OH, USA
20420-SAT/OPL Sconces-Pocket
722248
20420-SAT/OPL Sconces-Pocket 722248
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 10.00 Length 10.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Product Name: Two Light Wall Fixture UPC: 641594074994 Category: Wall Sconce Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 10.00
Length 10.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin
Product Name: Two Light Wall Fixture
UPC: 641594074994
Category: Wall Sconce
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722248
Product Name 20420-SAT/OPL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details