Capital Lighting, Inc. 20296-WH/FST Exterior -Wall Mt./Flush 722244

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594398144 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594398144 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
20296-WH/FST Exterior -Wall Mt./Flush - 722244 - Capital Lighting, Inc.
Columbus, OH, USA
20296-WH/FST Exterior -Wall Mt./Flush
722244
20296-WH/FST Exterior -Wall Mt./Flush 722244
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594398144 Category: Bulkhead Glass: Frosted Naut Shipped Via: UPS Safety Rating: CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Flush Mount
UPC: 641594398144
Category: Bulkhead
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722244
Product Name 20296-WH/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details