Capital Lighting, Inc. 20624-WH/OPL Flush Mounts-Bowl Style 722237

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594845211 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594845211 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
20624-WH/OPL Flush Mounts-Bowl Style - 722237 - Capital Lighting, Inc.
Columbus, OH, USA
20624-WH/OPL Flush Mounts-Bowl Style
722237
20624-WH/OPL Flush Mounts-Bowl Style 722237
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594845211 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Flush Mount
UPC: 641594845211
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722237
Product Name 20624-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details