Capital Lighting, Inc. 23020-RU/ALB Flush Mounts-Bowl Style 722226

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Flush Mount UPC: 641594581331 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Flush Mount UPC: 641594581331 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23020-RU/ALB Flush Mounts-Bowl Style - 722226 - Capital Lighting, Inc.
Columbus, OH, USA
23020-RU/ALB Flush Mounts-Bowl Style
722226
23020-RU/ALB Flush Mounts-Bowl Style 722226
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Flush Mount UPC: 641594581331 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Flush Mount
UPC: 641594581331
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722226
Product Name 23020-RU/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details