Capital Lighting, Inc. 23022-BS/TEX Flush Mounts-Bowl Style 722221

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594004083 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594004083 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23022-BS/TEX Flush Mounts-Bowl Style - 722221 - Capital Lighting, Inc.
Columbus, OH, USA
23022-BS/TEX Flush Mounts-Bowl Style
722221
23022-BS/TEX Flush Mounts-Bowl Style 722221
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594004083 Category: Flush-Mount Glass: Textured Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594004083
Category: Flush-Mount
Glass: Textured
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722221
Product Name 23022-BS/TEX Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details