Capital Lighting, Inc. 20638-BS/OPL Semi-Flush Mts.-Bowl Style 722217

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Semi Flush UPC: 641594162257 Category: Semi-Flush Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Semi Flush UPC: 641594162257 Category: Semi-Flush Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20638-BS/OPL Semi-Flush Mts.-Bowl Style - 722217 - Capital Lighting, Inc.
Columbus, OH, USA
20638-BS/OPL Semi-Flush Mts.-Bowl Style
722217
20638-BS/OPL Semi-Flush Mts.-Bowl Style 722217
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Semi Flush UPC: 641594162257 Category: Semi-Flush Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Semi Flush
UPC: 641594162257
Category: Semi-Flush
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722217
Product Name 20638-BS/OPL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details