Capital Lighting, Inc. 20641-SAT/OPL Sconces-Single Glass 722216

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Length 7.50 Extension: 4.25 Bulb Type: Mini-Can Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Vanity/Wall UPC: 641594777055 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Length 7.50 Extension: 4.25 Bulb Type: Mini-Can Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Vanity/Wall UPC: 641594777055 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20641-SAT/OPL Sconces-Single Glass - 722216 - Capital Lighting, Inc.
Columbus, OH, USA
20641-SAT/OPL Sconces-Single Glass
722216
20641-SAT/OPL Sconces-Single Glass 722216
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.50 Length 7.50 Extension: 4.25 Bulb Type: Mini-Can Qty: 1 Wattage: 60 Finish: Satin Product Name: One Light Vanity/Wall UPC: 641594777055 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.50
Length 7.50
Extension: 4.25
Bulb
Type: Mini-Can
Qty: 1
Wattage: 60
Finish: Satin
Product Name: One Light Vanity/Wall
UPC: 641594777055
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722216
Product Name 20641-SAT/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details