Capital Lighting, Inc. 20644-SAT/OPL Bathroom Fixtures-Four Lights 722210

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 7.00 Length 7.00 Extension: 4.25 Bulb Type: Mini-Can Qty: 4 Wattage: 60 Finish: Satin Product Name: Four Light Vanity/Wall UPC: 641594777079 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 7.00 Length 7.00 Extension: 4.25 Bulb Type: Mini-Can Qty: 4 Wattage: 60 Finish: Satin Product Name: Four Light Vanity/Wall UPC: 641594777079 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20644-SAT/OPL Bathroom Fixtures-Four Lights - 722210 - Capital Lighting, Inc.
Columbus, OH, USA
20644-SAT/OPL Bathroom Fixtures-Four Lights
722210
20644-SAT/OPL Bathroom Fixtures-Four Lights 722210
PRODUCT DETAILS / SPECS Width/Dia: 38.25 Height: 7.00 Length 7.00 Extension: 4.25 Bulb Type: Mini-Can Qty: 4 Wattage: 60 Finish: Satin Product Name: Four Light Vanity/Wall UPC: 641594777079 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.25
Height: 7.00
Length 7.00
Extension: 4.25
Bulb
Type: Mini-Can
Qty: 4
Wattage: 60
Finish: Satin
Product Name: Four Light Vanity/Wall
UPC: 641594777079
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722210
Product Name 20644-SAT/OPL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details