Capital Lighting, Inc. 20656-WH/OPL Flush Mounts-Bowl Style 722207

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594002997 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594002997 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20656-WH/OPL Flush Mounts-Bowl Style - 722207 - Capital Lighting, Inc.
Columbus, OH, USA
20656-WH/OPL Flush Mounts-Bowl Style
722207
20656-WH/OPL Flush Mounts-Bowl Style 722207
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Flush Mount UPC: 641594002997 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 5.00
Length 5.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Flush Mount
UPC: 641594002997
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722207
Product Name 20656-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details