Capital Lighting, Inc. 20657-WH/OPL Flush Mounts-Bowl Style 722204

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Length 5.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 641594003000 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Length 5.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 641594003000 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
20657-WH/OPL Flush Mounts-Bowl Style - 722204 - Capital Lighting, Inc.
Columbus, OH, USA
20657-WH/OPL Flush Mounts-Bowl Style
722204
20657-WH/OPL Flush Mounts-Bowl Style 722204
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.75 Length 5.75 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Flush Mount UPC: 641594003000 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.75
Length 5.75
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Flush Mount
UPC: 641594003000
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722204
Product Name 20657-WH/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details