Capital Lighting, Inc. PF8601ES Sconces-Single Glass 722109

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Silver Weight: 4 Product Name: One LightBath Fixture UPC: 611728110676 Category: Bath Glass: Opal Etched W Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Silver Weight: 4 Product Name: One LightBath Fixture UPC: 611728110676 Category: Bath Glass: Opal Etched W Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
PF8601ES Sconces-Single Glass - 722109 - Capital Lighting, Inc.
Columbus, OH, USA
PF8601ES Sconces-Single Glass
722109
PF8601ES Sconces-Single Glass 722109
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Empire Silver Weight: 4 Product Name: One LightBath Fixture UPC: 611728110676 Category: Bath Glass: Opal Etched W Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Empire Silver
Weight: 4
Product Name: One LightBath Fixture
UPC: 611728110676
Category: Bath
Glass: Opal Etched W
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722109
Product Name PF8601ES Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details