Capital Lighting, Inc. PF8604ES Bathroom Fixtures-Four Lights 722104

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728110706 Category: Bath Glass: Opal Etched W Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728110706 Category: Bath Glass: Opal Etched W Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
PF8604ES Bathroom Fixtures-Four Lights - 722104 - Capital Lighting, Inc.
Columbus, OH, USA
PF8604ES Bathroom Fixtures-Four Lights
722104
PF8604ES Bathroom Fixtures-Four Lights 722104
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 6.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Empire Silver Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728110706 Category: Bath Glass: Opal Etched W Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 6.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Empire Silver
Weight: 13
Product Name: Four Light Bath Fixture
UPC: 611728110706
Category: Bath
Glass: Opal Etched W
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722104
Product Name PF8604ES Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details