Capital Lighting, Inc. TF135TBC Lamps-Table Lamps 722069

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 37 Product Name: Two Light Table Lamp UPC: 611728109151 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 37 Product Name: Two Light Table Lamp UPC: 611728109151 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF135TBC Lamps-Table Lamps - 722069 - Capital Lighting, Inc.
Columbus, OH, USA
TF135TBC Lamps-Table Lamps
722069
TF135TBC Lamps-Table Lamps 722069
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Burnt Cinnamon Weight: 37 Product Name: Two Light Table Lamp UPC: 611728109151 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Burnt Cinnamon
Weight: 37
Product Name: Two Light Table Lamp
UPC: 611728109151
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722069
Product Name TF135TBC Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details