Capital Lighting, Inc. TF135FBC Lamps-Floor Lamps 722048

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnt Cinnamon Weight: 37 Product Name: Three Light Floor Lamp UPC: 611728109144 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnt Cinnamon Weight: 37 Product Name: Three Light Floor Lamp UPC: 611728109144 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF135FBC Lamps-Floor Lamps - 722048 - Capital Lighting, Inc.
Columbus, OH, USA
TF135FBC Lamps-Floor Lamps
722048
TF135FBC Lamps-Floor Lamps 722048
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 62.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Burnt Cinnamon Weight: 37 Product Name: Three Light Floor Lamp UPC: 611728109144 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 62.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Burnt Cinnamon
Weight: 37
Product Name: Three Light Floor Lamp
UPC: 611728109144
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722048
Product Name TF135FBC Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details