Capital Lighting, Inc. TFAV156VB Mini Pendants-Rod 722036

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728110508 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728110508 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAV156VB Mini Pendants-Rod - 722036 - Capital Lighting, Inc.
Columbus, OH, USA
TFAV156VB Mini Pendants-Rod
722036
TFAV156VB Mini Pendants-Rod 722036
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728110508 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 611728110508
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722036
Product Name TFAV156VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details