Capital Lighting, Inc. TFAV2823VB Pendants-Bowl Style 722032

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 43 Product Name: Three Light Pendant UPC: 611728110478 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 43 Product Name: Three Light Pendant UPC: 611728110478 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFAV2823VB Pendants-Bowl Style - 722032 - Capital Lighting, Inc.
Columbus, OH, USA
TFAV2823VB Pendants-Bowl Style
722032
TFAV2823VB Pendants-Bowl Style 722032
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 43 Product Name: Three Light Pendant UPC: 611728110478 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 43
Product Name: Three Light Pendant
UPC: 611728110478
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722032
Product Name TFAV2823VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details