Capital Lighting, Inc. TFBF348VB Island/Pool Table-3 Light Bar 722010

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 18.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 66 Product Name: Three Light Island Fixture UPC: 611728110454 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 18.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 66 Product Name: Three Light Island Fixture UPC: 611728110454 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFBF348VB Island/Pool Table-3 Light Bar - 722010 - Capital Lighting, Inc.
Columbus, OH, USA
TFBF348VB Island/Pool Table-3 Light Bar
722010
TFBF348VB Island/Pool Table-3 Light Bar 722010
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 18.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Weight: 66 Product Name: Three Light Island Fixture UPC: 611728110454 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 18.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Weight: 66
Product Name: Three Light Island Fixture
UPC: 611728110454
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722010
Product Name TFBF348VB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details