Capital Lighting, Inc. TFPO146FZ Lamps-Swing Arm-Floor 722008

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 66.00 Length 66.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Medici Bronze Weight: 20 Product Name: One Light Floor Task Lamp UPC: 611728116425 Category: Floor Task Lamp Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 66.00 Length 66.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Medici Bronze Weight: 20 Product Name: One Light Floor Task Lamp UPC: 611728116425 Category: Floor Task Lamp Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TFPO146FZ Lamps-Swing Arm-Floor - 722008 - Capital Lighting, Inc.
Columbus, OH, USA
TFPO146FZ Lamps-Swing Arm-Floor
722008
TFPO146FZ Lamps-Swing Arm-Floor 722008
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 66.00 Length 66.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Medici Bronze Weight: 20 Product Name: One Light Floor Task Lamp UPC: 611728116425 Category: Floor Task Lamp Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 66.00
Length 66.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Medici Bronze
Weight: 20
Product Name: One Light Floor Task Lamp
UPC: 611728116425
Category: Floor Task Lamp
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722008
Product Name TFPO146FZ Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details