Capital Lighting, Inc. TFIK1714VA Semi-Flush Mts.-Bowl Style 722003

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728110188 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728110188 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFIK1714VA Semi-Flush Mts.-Bowl Style - 722003 - Capital Lighting, Inc.
Columbus, OH, USA
TFIK1714VA Semi-Flush Mts.-Bowl Style
722003
TFIK1714VA Semi-Flush Mts.-Bowl Style 722003
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 18 Product Name: Two Light Semi Flush Mount UPC: 611728110188 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Valiant Bronze
Weight: 18
Product Name: Two Light Semi Flush Mount
UPC: 611728110188
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722003
Product Name TFIK1714VA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details