Capital Lighting, Inc. TFIK2817VA Pendants-Bowl Style 722001

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 28 Product Name: Three Light Pendant UPC: 611728110195 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 28 Product Name: Three Light Pendant UPC: 611728110195 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFIK2817VA Pendants-Bowl Style - 722001 - Capital Lighting, Inc.
Columbus, OH, USA
TFIK2817VA Pendants-Bowl Style
722001
TFIK2817VA Pendants-Bowl Style 722001
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 28 Product Name: Three Light Pendant UPC: 611728110195 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Valiant Bronze
Weight: 28
Product Name: Three Light Pendant
UPC: 611728110195
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722001
Product Name TFIK2817VA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details