Capital Lighting, Inc. TFIK348VA Island/Pool Table-3 Light Bar 722000

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 17.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 73 Product Name: Three Light Island Fixture UPC: 611728110171 Category: Island Light Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 17.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 73 Product Name: Three Light Island Fixture UPC: 611728110171 Category: Island Light Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFIK348VA Island/Pool Table-3 Light Bar - 722000 - Capital Lighting, Inc.
Columbus, OH, USA
TFIK348VA Island/Pool Table-3 Light Bar
722000
TFIK348VA Island/Pool Table-3 Light Bar 722000
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 17.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Valiant Bronze Weight: 73 Product Name: Three Light Island Fixture UPC: 611728110171 Category: Island Light Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 17.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Valiant Bronze
Weight: 73
Product Name: Three Light Island Fixture
UPC: 611728110171
Category: Island Light
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 722000
Product Name TFIK348VA Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details