Capital Lighting, Inc. Q150C-87 Exterior -Spot Lights 721974

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Extension: 6 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Distressed Bronze Product Name: Quartz Halogen Security Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Extension: 6 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Distressed Bronze Product Name: Quartz Halogen Security Light

Suppliers

Company
Product
Description
Supplier Links
Q150C-87 Exterior -Spot Lights - 721974 - Capital Lighting, Inc.
Columbus, OH, USA
Q150C-87 Exterior -Spot Lights
721974
Q150C-87 Exterior -Spot Lights 721974
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 4.75 Extension: 6 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Distressed Bronze Product Name: Quartz Halogen Security Light

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 4.75
Extension: 6
Bulb
Type: Halogen
Qty: 1
Wattage: 150
Finish: Distressed Bronze
Product Name: Quartz Halogen Security Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721974
Product Name Q150C-87 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details