Capital Lighting, Inc. Q152-87 Exterior -Spot Lights 721973

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: Quartz Halogen Qty: 2 Wattage: 150 Finish: Distressed Bronze Product Name: Two Light Quartz Halogen Security Light UPC: 46335850804 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: Quartz Halogen Qty: 2 Wattage: 150 Finish: Distressed Bronze Product Name: Two Light Quartz Halogen Security Light UPC: 46335850804 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
Q152-87 Exterior -Spot Lights - 721973 - Capital Lighting, Inc.
Columbus, OH, USA
Q152-87 Exterior -Spot Lights
721973
Q152-87 Exterior -Spot Lights 721973
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Length 6.00 Extension: 7 Bulb Type: Quartz Halogen Qty: 2 Wattage: 150 Finish: Distressed Bronze Product Name: Two Light Quartz Halogen Security Light UPC: 46335850804 Category: Motion Detectors/Security Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Length 6.00
Extension: 7
Bulb
Type: Quartz Halogen
Qty: 2
Wattage: 150
Finish: Distressed Bronze
Product Name: Two Light Quartz Halogen Security Light
UPC: 46335850804
Category: Motion Detectors/Security
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721973
Product Name Q152-87 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details