Capital Lighting, Inc. 87-1238-24 Lamps-Table Lamps 721872

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Camel Sand Weight: 15 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Camel Sand Weight: 15 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1238-24 Lamps-Table Lamps - 721872 - Capital Lighting, Inc.
Columbus, OH, USA
87-1238-24 Lamps-Table Lamps
721872
87-1238-24 Lamps-Table Lamps 721872
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Camel Sand Weight: 15 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Camel Sand
Weight: 15
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721872
Product Name 87-1238-24 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details