Capital Lighting, Inc. 87-1273-9F Lamps-Table Lamps 721864

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Fruitwood Weight: 12 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Fruitwood Weight: 12 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1273-9F Lamps-Table Lamps - 721864 - Capital Lighting, Inc.
Columbus, OH, USA
87-1273-9F Lamps-Table Lamps
721864
87-1273-9F Lamps-Table Lamps 721864
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Fruitwood Weight: 12 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Fruitwood
Weight: 12
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721864
Product Name 87-1273-9F Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details