Capital Lighting, Inc. 87-490-2B Lamps-Table Lamps 721851

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 8.5 Product Name: One Light Accent Lamp
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 8.5 Product Name: One Light Accent Lamp

Suppliers

Company
Product
Description
Supplier Links
87-490-2B Lamps-Table Lamps - 721851 - Capital Lighting, Inc.
Columbus, OH, USA
87-490-2B Lamps-Table Lamps
721851
87-490-2B Lamps-Table Lamps 721851
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Roman Bronze Weight: 8.5 Product Name: One Light Accent Lamp

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Roman Bronze
Weight: 8.5
Product Name: One Light Accent Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721851
Product Name 87-490-2B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details