Capital Lighting, Inc. 87-1261-7H Lamps-Table Lamps 721845

Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 75 Finish: Cima Gold Weight: 7.5 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 75 Finish: Cima Gold Weight: 7.5 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1261-7H Lamps-Table Lamps - 721845 - Capital Lighting, Inc.
Columbus, OH, USA
87-1261-7H Lamps-Table Lamps
721845
87-1261-7H Lamps-Table Lamps 721845
PRODUCT DETAILS / SPECS Height: 34.00 Bulb Qty: 1 Wattage: 75 Finish: Cima Gold Weight: 7.5 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 34.00
Bulb
Qty: 1
Wattage: 75
Finish: Cima Gold
Weight: 7.5
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721845
Product Name 87-1261-7H Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details