Capital Lighting, Inc. 5985SN Pendants-Bowl Style 721762

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant Glass: Etched Swirl Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant Glass: Etched Swirl Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
5985SN Pendants-Bowl Style - 721762 - Capital Lighting, Inc.
Columbus, OH, USA
5985SN Pendants-Bowl Style
721762
5985SN Pendants-Bowl Style 721762
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Pendant Glass: Etched Swirl Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Pendant
Glass: Etched Swirl
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721762
Product Name 5985SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details