Capital Lighting, Inc. 1601OZ Mid. Chandeliers-Pillar Candle 721729

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 17.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 53.9 Product Name: 20 Light Chandelier UPC: 783927200448 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 17.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 53.9 Product Name: 20 Light Chandelier UPC: 783927200448 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
1601OZ Mid. Chandeliers-Pillar Candle - 721729 - Capital Lighting, Inc.
Columbus, OH, USA
1601OZ Mid. Chandeliers-Pillar Candle
721729
1601OZ Mid. Chandeliers-Pillar Candle 721729
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 17.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Olde Bronze Weight: 53.9 Product Name: 20 Light Chandelier UPC: 783927200448 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 17.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Olde Bronze
Weight: 53.9
Product Name: 20 Light Chandelier
UPC: 783927200448
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721729
Product Name 1601OZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details