Capital Lighting, Inc. 14654 Lamps-Accent Lamps 721715

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
14654 Lamps-Accent Lamps - 721715 - Capital Lighting, Inc.
Columbus, OH, USA
14654 Lamps-Accent Lamps
721715
14654 Lamps-Accent Lamps 721715
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Bulb Type: Candelabra Qty: 2 Wattage: 15 Finish: Bronze Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 15
Finish: Bronze
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721715
Product Name 14654 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details