Capital Lighting, Inc. 2093NI Mid. Chandeliers-Glass Down 721696

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 783927193832 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 783927193832 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2093NI Mid. Chandeliers-Glass Down - 721696 - Capital Lighting, Inc.
Columbus, OH, USA
2093NI Mid. Chandeliers-Glass Down
721696
2093NI Mid. Chandeliers-Glass Down 721696
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 14.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Five Light Chandelier UPC: 783927193832 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 14.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Five Light Chandelier
UPC: 783927193832
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721696
Product Name 2093NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details