Capital Lighting, Inc. 3293NI Mid. Chandeliers-Glass Down 721691

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Three Light Chandelier UPC: 783927193627 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Three Light Chandelier UPC: 783927193627 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3293NI Mid. Chandeliers-Glass Down - 721691 - Capital Lighting, Inc.
Columbus, OH, USA
3293NI Mid. Chandeliers-Glass Down
721691
3293NI Mid. Chandeliers-Glass Down 721691
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6.5 Product Name: Three Light Chandelier UPC: 783927193627 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6.5
Product Name: Three Light Chandelier
UPC: 783927193627
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5``
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721691
Product Name 3293NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details