Capital Lighting, Inc. 3293OZ Mid. Chandeliers-Glass Down 721690

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.5 Product Name: Three Light Chandelier UPC: 783927193856 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.5 Product Name: Three Light Chandelier UPC: 783927193856 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3293OZ Mid. Chandeliers-Glass Down - 721690 - Capital Lighting, Inc.
Columbus, OH, USA
3293OZ Mid. Chandeliers-Glass Down
721690
3293OZ Mid. Chandeliers-Glass Down 721690
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 13.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6.5 Product Name: Three Light Chandelier UPC: 783927193856 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 13.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 6.5
Product Name: Three Light Chandelier
UPC: 783927193856
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5``
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721690
Product Name 3293OZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details