Capital Lighting, Inc. 3277NI Pendants-Bowl Style 721676

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927193894 Category: Inverted Pendant Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927193894 Category: Inverted Pendant Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3277NI Pendants-Bowl Style - 721676 - Capital Lighting, Inc.
Columbus, OH, USA
3277NI Pendants-Bowl Style
721676
3277NI Pendants-Bowl Style 721676
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Three Light Inverted Pendant UPC: 783927193894 Category: Inverted Pendant Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Three Light Inverted Pendant
UPC: 783927193894
Category: Inverted Pendant
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721676
Product Name 3277NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details