Capital Lighting, Inc. 8076OZ Flush Mounts-Bowl Style 721675

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783927193702 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783927193702 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8076OZ Flush Mounts-Bowl Style - 721675 - Capital Lighting, Inc.
Columbus, OH, USA
8076OZ Flush Mounts-Bowl Style
721675
8076OZ Flush Mounts-Bowl Style 721675
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Olde Bronze Weight: 4.1 Product Name: Two Light Flush Mount UPC: 783927193702 Category: Flush Mount Incandescent Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Olde Bronze
Weight: 4.1
Product Name: Two Light Flush Mount
UPC: 783927193702
Category: Flush Mount Incandescent
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721675
Product Name 8076OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details