Capital Lighting, Inc. 2077OZ Mid. Chandeliers-Glass Up 721674

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 19 Product Name: Nine Light Chandelier UPC: 783927193887 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 19 Product Name: Nine Light Chandelier UPC: 783927193887 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2077OZ Mid. Chandeliers-Glass Up - 721674 - Capital Lighting, Inc.
Columbus, OH, USA
2077OZ Mid. Chandeliers-Glass Up
721674
2077OZ Mid. Chandeliers-Glass Up 721674
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 19 Product Name: Nine Light Chandelier UPC: 783927193887 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 19
Product Name: Nine Light Chandelier
UPC: 783927193887
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721674
Product Name 2077OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details