PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 8
Product Name: Three Light Inverted Pendant
UPC: 783927193900
Category: Inverted Pendant
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 721673 |
| Product Name | 3277OZ Pendants-Bowl Style |
| Application | Residential |