Capital Lighting, Inc. 5994OZ Bathroom Fixtures-Four Lights 721669

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927193955 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927193955 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5994OZ Bathroom Fixtures-Four Lights - 721669 - Capital Lighting, Inc.
Columbus, OH, USA
5994OZ Bathroom Fixtures-Four Lights
721669
5994OZ Bathroom Fixtures-Four Lights 721669
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 8.5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927193955 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 8.5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927193955
Category: Wall Mounted Bath Fixture
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721669
Product Name 5994OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details