Capital Lighting, Inc. 5097OZ Bathroom Fixtures-Two Lights 721659

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.05 Product Name: Two Light Wall Mounted Bath Light UPC: 783927194846 Category: Wall Mounted Bath Fixture Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.05 Product Name: Two Light Wall Mounted Bath Light UPC: 783927194846 Category: Wall Mounted Bath Fixture Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5097OZ Bathroom Fixtures-Two Lights - 721659 - Capital Lighting, Inc.
Columbus, OH, USA
5097OZ Bathroom Fixtures-Two Lights
721659
5097OZ Bathroom Fixtures-Two Lights 721659
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.05 Product Name: Two Light Wall Mounted Bath Light UPC: 783927194846 Category: Wall Mounted Bath Fixture Glass: Umber-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 3.05
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927194846
Category: Wall Mounted Bath Fixture
Glass: Umber-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721659
Product Name 5097OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details