Capital Lighting, Inc. 5098NI Bathroom Fixtures-Three Lights 721657

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927194839 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927194839 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5098NI Bathroom Fixtures-Three Lights - 721657 - Capital Lighting, Inc.
Columbus, OH, USA
5098NI Bathroom Fixtures-Three Lights
721657
5098NI Bathroom Fixtures-Three Lights 721657
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 4.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927194839 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 4.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927194839
Category: Wall Mounted Bath Fixture
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721657
Product Name 5098NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details