Capital Lighting, Inc. 5099NI Bathroom Fixtures-Four Lights 721656

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 9.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5.95 Product Name: Four Light Wall Mounted Bath Light UPC: 783927194822 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 9.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5.95 Product Name: Four Light Wall Mounted Bath Light UPC: 783927194822 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5099NI Bathroom Fixtures-Four Lights - 721656 - Capital Lighting, Inc.
Columbus, OH, USA
5099NI Bathroom Fixtures-Four Lights
721656
5099NI Bathroom Fixtures-Four Lights 721656
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 9.25 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5.95 Product Name: Four Light Wall Mounted Bath Light UPC: 783927194822 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 9.25
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 5.95
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927194822
Category: Wall Mounted Bath Fixture
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721656
Product Name 5099NI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details