Capital Lighting, Inc. 5992NI Bathroom Fixtures-Two Lights 721646

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927193665 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927193665 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5992NI Bathroom Fixtures-Two Lights - 721646 - Capital Lighting, Inc.
Columbus, OH, USA
5992NI Bathroom Fixtures-Two Lights
721646
5992NI Bathroom Fixtures-Two Lights 721646
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Two Light Wall Mounted Bath Light UPC: 783927193665 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927193665
Category: Wall Mounted Bath Fixture
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721646
Product Name 5992NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details