Capital Lighting, Inc. 5993CH Bathroom Fixtures-Three Lights 721641

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.35 Product Name: Three Light Wall Mounted Bath Light UPC: 783927193672 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.35 Product Name: Three Light Wall Mounted Bath Light UPC: 783927193672 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5993CH Bathroom Fixtures-Three Lights - 721641 - Capital Lighting, Inc.
Columbus, OH, USA
5993CH Bathroom Fixtures-Three Lights
721641
5993CH Bathroom Fixtures-Three Lights 721641
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6.35 Product Name: Three Light Wall Mounted Bath Light UPC: 783927193672 Category: Wall Mounted Bath Fixture Glass: Alabaster swirl Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6.35
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927193672
Category: Wall Mounted Bath Fixture
Glass: Alabaster swirl
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721641
Product Name 5993CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details