Capital Lighting, Inc. 5097NI Bathroom Fixtures-Two Lights 721628

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.05 Product Name: Two Light Wall Mounted Bath Light UPC: 783927194914 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.05 Product Name: Two Light Wall Mounted Bath Light UPC: 783927194914 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5097NI Bathroom Fixtures-Two Lights - 721628 - Capital Lighting, Inc.
Columbus, OH, USA
5097NI Bathroom Fixtures-Two Lights
721628
5097NI Bathroom Fixtures-Two Lights 721628
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3.05 Product Name: Two Light Wall Mounted Bath Light UPC: 783927194914 Category: Wall Mounted Bath Fixture Glass: White-etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3.05
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927194914
Category: Wall Mounted Bath Fixture
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721628
Product Name 5097NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details