Capital Lighting, Inc. 8043NI Flush Mounts-Other 721621

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.8 Product Name: One Light Flush Mount UPC: 783927207645 Category: Flush Mount Incandescent Glass: White etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.8 Product Name: One Light Flush Mount UPC: 783927207645 Category: Flush Mount Incandescent Glass: White etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8043NI Flush Mounts-Other - 721621 - Capital Lighting, Inc.
Columbus, OH, USA
8043NI Flush Mounts-Other
721621
8043NI Flush Mounts-Other 721621
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 1.8 Product Name: One Light Flush Mount UPC: 783927207645 Category: Flush Mount Incandescent Glass: White etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 1.8
Product Name: One Light Flush Mount
UPC: 783927207645
Category: Flush Mount Incandescent
Glass: White etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721621
Product Name 8043NI Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details