Capital Lighting, Inc. 1896OZ Mid. Chandeliers-Glass Up 721603

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 10.8 Product Name: Five Light Chandelier UPC: 783927194617 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Wire: 91``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 10.8 Product Name: Five Light Chandelier UPC: 783927194617 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Wire: 91``

Suppliers

Company
Product
Description
Supplier Links
1896OZ Mid. Chandeliers-Glass Up - 721603 - Capital Lighting, Inc.
Columbus, OH, USA
1896OZ Mid. Chandeliers-Glass Up
721603
1896OZ Mid. Chandeliers-Glass Up 721603
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 10.8 Product Name: Five Light Chandelier UPC: 783927194617 Category: Chandeliers Glass: Umber etched Shipped Via: UPS Safety Rating: cUL Wire: 91``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 10.8
Product Name: Five Light Chandelier
UPC: 783927194617
Category: Chandeliers
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 91``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721603
Product Name 1896OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details