Capital Lighting, Inc. 1897NI Mid. Chandeliers-Glass Up 721602

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 19.6 Product Name: Nine Light Chandelier UPC: 783927194587 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 19.6 Product Name: Nine Light Chandelier UPC: 783927194587 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``

Suppliers

Company
Product
Description
Supplier Links
1897NI Mid. Chandeliers-Glass Up - 721602 - Capital Lighting, Inc.
Columbus, OH, USA
1897NI Mid. Chandeliers-Glass Up
721602
1897NI Mid. Chandeliers-Glass Up 721602
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 28.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 19.6 Product Name: Nine Light Chandelier UPC: 783927194587 Category: Chandeliers Glass: White-etched Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 53``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 19.6
Product Name: Nine Light Chandelier
UPC: 783927194587
Category: Chandeliers
Glass: White-etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 53``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721602
Product Name 1897NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details