Capital Lighting, Inc. 85-1793A-20 Lamps-Swing Arm-Floor 721513

Description
PRODUCT DETAILS / SPECS Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 19 Product Name: One Light Swing Arm
Description
PRODUCT DETAILS / SPECS Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 19 Product Name: One Light Swing Arm

Suppliers

Company
Product
Description
Supplier Links
85-1793A-20 Lamps-Swing Arm-Floor - 721513 - Capital Lighting, Inc.
Columbus, OH, USA
85-1793A-20 Lamps-Swing Arm-Floor
721513
85-1793A-20 Lamps-Swing Arm-Floor 721513
PRODUCT DETAILS / SPECS Height: 60.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Florida Bronze Weight: 19 Product Name: One Light Swing Arm

PRODUCT DETAILS / SPECS
Height: 60.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Florida Bronze
Weight: 19
Product Name: One Light Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721513
Product Name 85-1793A-20 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details