Capital Lighting, Inc. 1675NI Large Chandeliers-Glass Shade 721438

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Brushed Nickel Weight: 48 Product Name: 15 Light Chandelier UPC: 783927200233 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 68``
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Brushed Nickel Weight: 48 Product Name: 15 Light Chandelier UPC: 783927200233 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 68``

Suppliers

Company
Product
Description
Supplier Links
1675NI Large Chandeliers-Glass Shade - 721438 - Capital Lighting, Inc.
Columbus, OH, USA
1675NI Large Chandeliers-Glass Shade
721438
1675NI Large Chandeliers-Glass Shade 721438
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 36.00 Bulb Type: Medium Qty: 15 Wattage: 75 Finish: Brushed Nickel Weight: 48 Product Name: 15 Light Chandelier UPC: 783927200233 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: Truck Safety Rating: cUL Chain: 72`` Wire: 68``

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 36.00
Bulb
Type: Medium
Qty: 15
Wattage: 75
Finish: Brushed Nickel
Weight: 48
Product Name: 15 Light Chandelier
UPC: 783927200233
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``
Wire: 68``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 721438
Product Name 1675NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details